Vishay Precision Group Trimmer Potentiometers T93YB100KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T93YB100KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93YB100KT20-ND
Trimmer Potentiometers 716-T93YB100KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Through-Hole 10 Ohm 500 mW Resistor - 80-T93YB100KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10 Ohm 500 mW Resistor
80-T93YB100KT20
Through-Hole 10 Ohm 500 mW Resistor 80-T93YB100KT20
Resistor Trimmer, Cermet, 10 Ohm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole Product overview: T93YB100KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 500 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB100KT20 can be used for catalog matching and distributor lookup.

Resistor Trimmer, Cermet, 10 Ohm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole Product overview: T93YB100KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 500 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB100KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10R, 23Turn, Th; Trimpot Type Vishay - 71Y8143 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10R, 23Turn, Th; Trimpot Type Vishay
71Y8143
Trimmer, Pot, 10R, 23Turn, Th; Trimpot Type Vishay 71Y8143
TRIMMER, POT, 10R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:T93 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 10R, 23TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Range:T93 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-T93YB100KT20-ND 80-T93YB100KT20 71Y8143
Product Name Trimmer Potentiometers Through-Hole 10 Ohm 500 mW Resistor Trimmer, Pot, 10R, 23Turn, Th; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details