Vishay Precision Group Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay T93YB-25K-10-D06

Description
TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay - 66C2638 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay
66C2638
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay 66C2638
TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66C2638
Product Name Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details