Vishay Precision Group Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay T93YB 1K 10%

Description
TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay - 16F7165 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay
16F7165
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay 16F7165
TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16F7165
Product Name Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details