Vishay Precision Group Trimmer Potentiometers T93YA504KT20

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T93YA-500K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-500K-ND
Trimmer Potentiometers T93YA-500K-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500Kohm 23Turn Through Hole; Trimpot Type Vishay - 61M2865 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 23Turn Through Hole; Trimpot Type Vishay
61M2865
Trimmer Potentiometer, 500Kohm 23Turn Through Hole; Trimpot Type Vishay 61M2865
TRIMMER POTENTIOMETER, 500KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number T93YA-500K-ND 61M2865
Product Name Trimmer Potentiometers Trimmer Potentiometer, 500Kohm 23Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details