50kΩ Cermet Trimmer Resistor, 10% Tol, 1/2W, 21 Turn, Thru-Hole Product overview: T93YA503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA503KT20 can be used for catalog matching and distributor lookup.
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Win Source Part Number: 1190859-T93YA503KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: T93
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: T93YA-50K
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-T93YA503KT20 | T93YA-50K-ND | 1190859-T93YA503KT20 | 7885085P | 7885085 | 26M4636 |
| Product Name | 2W Resistor | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Operating DC Voltage | 250 volts | |||||
| Operating AC Voltage | 250 volts |