Vishay Precision Group 0.5W 250V Resistor T93YA501KT20

Description
500R Cermet Trimmer Resistor, 0.5W, 250V, 10% Tol, PC Pin Product overview: T93YA501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA501KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500R Cermet Trimmer Resistor, 0.5W, 250V, 10% Tol, PC Pin Product overview: T93YA501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA501KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 80-T93YA501KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T93YA501KT20
0.5W 250V Resistor 80-T93YA501KT20
500R Cermet Trimmer Resistor, 0.5W, 250V, 10% Tol, PC Pin Product overview: T93YA501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA501KT20 can be used for catalog matching and distributor lookup.

500R Cermet Trimmer Resistor, 0.5W, 250V, 10% Tol, PC Pin Product overview: T93YA501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA501KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93YA-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-500-ND
Trimmer Potentiometers T93YA-500-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7885063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885063P
Trimmer Potentiometers 7885063P
T93YA Square Multi-Turrn Trimmer 500R

T93YA Square Multi-Turrn Trimmer 500R

Supplier's Site
Trimmer Potentiometers - 7885063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885063
Trimmer Potentiometers 7885063
T93YA Square Multi-Turrn Trimmer 500R

T93YA Square Multi-Turrn Trimmer 500R

Supplier's Site
Trimmer Potentiometers - 1679946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679946
Trimmer Potentiometers 1679946
T93YA Square Multi-Turrn Trimmer 500R

T93YA Square Multi-Turrn Trimmer 500R

Supplier's Site
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay - 06M3600 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay
06M3600
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay 06M3600
TRIMMER POTENTIOMETER, 500 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93YA501KT20 T93YA-500-ND 7885063P 7885063 06M3600
Product Name 0.5W 250V Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers