Vishay Precision Group Through-Hole Resistor T93YA253KT20

Description
Trimmer Resistors - Through Hole 3/8 SQ V/ADJ 25K Product overview: T93YA253KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA253KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Resistors - Through Hole 3/8 SQ V/ADJ 25K Product overview: T93YA253KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA253KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 80-T93YA253KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
80-T93YA253KT20
Through-Hole Resistor 80-T93YA253KT20
Trimmer Resistors - Through Hole 3/8 SQ V/ADJ 25K Product overview: T93YA253KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA253KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - Through Hole 3/8 SQ V/ADJ 25K Product overview: T93YA253KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA253KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T93YA253KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93YA253KT20-ND
Trimmer Potentiometers 716-T93YA253KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay - 06M3595 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay
06M3595
Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay 06M3595
TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimpot, Top Adj, 25Kohm, 0.5W Vishay - 46AK6665 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimpot, Top Adj, 25Kohm, 0.5W Vishay
46AK6665
Res, Trimpot, Top Adj, 25Kohm, 0.5W Vishay 46AK6665
RES, TRIMPOT, TOP ADJ, 25KOHM, 0.5W

RES, TRIMPOT, TOP ADJ, 25KOHM, 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T93YA253KT20 716-T93YA253KT20-ND 06M3595 46AK6665
Product Name Through-Hole Resistor Trimmer Potentiometers Trimmer Potentiometer, 25Kohm 23Turn Through Hole; Trimpot Type Vishay Res, Trimpot, Top Adj, 25Kohm, 0.5W Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 25000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details