Vishay Intertechnology, Inc. Trimmer Potentiometers T93YA222KT20Q90

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T93YA222KT20Q90-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93YA222KT20Q90-ND
Trimmer Potentiometers 716-T93YA222KT20Q90-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer - 80-T93YA222KT20Q90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-T93YA222KT20Q90
Trimmer Potentiometer 80-T93YA222KT20Q90
SFERNICE POTENTIOMETERS & TRIMME Product overview: T93YA222KT20Q90 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA222KT20Q90 can be used for catalog matching and distributor lookup.

SFERNICE POTENTIOMETERS & TRIMME Product overview: T93YA222KT20Q90 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA222KT20Q90 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1014378-T93YA222KT20Q90
Potentiometers, Variable Resistors - Trimmer Potentiometers 1014378-T93YA222KT20Q90
Win Source Part Number: 1014378-T93YA222KT20 Q90 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tube Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-T93YA222KT20Q90

Win Source Part Number: 1014378-T93YA222KT20Q90
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Tube
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-T93YA222KT20Q90

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 716-T93YA222KT20Q90-ND 80-T93YA222KT20Q90 1014378-T93YA222KT20Q90
Product Name Trimmer Potentiometers Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5241BR1M - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details