Trimmer Resistors - Through Hole 3/8" SQ V/ADJ 2M Product overview: T93YA205KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA205KT20 can be used for catalog matching and distributor lookup.
Trimmer Potentiometer Turn
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-T93YA205KT20 | 716-T93YA205KT20-ND |
| Product Name | Through-Hole Resistor | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet |
| Tolerance | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 250 volts | |
| Operating AC Voltage | 250 volts |