Vishay Precision Group Trimmer Potentiometers T93YA203KT20

Description
Vishay T93YA203KT20
Request a Quote Datasheet
Description
Vishay T93YA203KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885081
Trimmer Potentiometers 7885081
Vishay T93YA203KT20

Vishay T93YA203KT20

Supplier's Site
Trimmer Potentiometers - 1679950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679950
Trimmer Potentiometers 1679950
Vishay T93YA203KT20

Vishay T93YA203KT20

Supplier's Site
Through-Hole 0.5W Resistor - 80-T93YA203KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T93YA203KT20
Through-Hole 0.5W Resistor 80-T93YA203KT20
Cermet Trimmer Resistor, 20kR, 0.5W, 21 Turn, Through Hole Product overview: T93YA203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA203KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 20kR, 0.5W, 21 Turn, Through Hole Product overview: T93YA203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA203KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375088-T93YA203KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375088-T93YA203KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375088-T93YA203KT20
Win Source Part Number: 1375088-T93YA203KT20 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Sfernice Series: T93 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375088-T93YA203KT20
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Sfernice
Series: T93
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - T93YA-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-20K-ND
Trimmer Potentiometers T93YA-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 23Turn Through Hole; Trimpot Type Vishay - 61M2862 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 23Turn Through Hole; Trimpot Type Vishay
61M2862
Trimmer Potentiometer, 20Kohm 23Turn Through Hole; Trimpot Type Vishay 61M2862
TRIMMER POTENTIOMETER, 20KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885081 80-T93YA203KT20 1375088-T93YA203KT20 T93YA-20K-ND 61M2862
Product Name Trimmer Potentiometers Through-Hole 0.5W Resistor Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 23Turn Through Hole; Trimpot Type Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers