Vishay Precision Group Trimmer Potentiometers T93YA202KT20

Description
Vishay T93YA202KT20
Request a Quote Datasheet
Description
Vishay T93YA202KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1679948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679948
Trimmer Potentiometers 1679948
Vishay T93YA202KT20

Vishay T93YA202KT20

Supplier's Site
0.5W Resistor - 80-T93YA202KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T93YA202KT20
0.5W Resistor 80-T93YA202KT20
Cermet Trimmer Resistor, 2kR, 0.5W, 21 Turn, Linear, PCB Mount Product overview: T93YA202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA202KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 2kR, 0.5W, 21 Turn, Linear, PCB Mount Product overview: T93YA202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA202KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93YA-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-2.0K-ND
Trimmer Potentiometers T93YA-2.0K-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1097874-T93YA202KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1097874-T93YA202KT20
Win Source Part Number: 1097874-T93YA202KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Alternative Parts (Cross-Reference): T93YB202KT20; T93XA202KT20; M64W202KB40; 68WR2KLF; 67WR2KLF; 67YR2KLFT93YA202KT20 .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YA-2.0K

Win Source Part Number: 1097874-T93YA202KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: T93
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Alternative Parts (Cross-Reference): T93YB202KT20; T93XA202KT20; M64W202KB40; 68WR2KLF; 67WR2KLF; 67YR2KLFT93YA202KT20.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: T93YA-2.0K

Buy Now Datasheet
TRIMMER; CERMET; 2.0K OHM; 21 TURN; 1/2W - 70218941 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER; CERMET; 2.0K OHM; 21 TURN; 1/2W
70218941
TRIMMER; CERMET; 2.0K OHM; 21 TURN; 1/2W 70218941
The T93 is a small size trimmer 3⁄8" × 3⁄8" × ×3⁄16" answering PC board mounting requirements. Five versions are available which differ by the position of the control screw in relation to the PC board plane and by the spacing of the terminals. Excellent operational stability is provided by the use of a cermet element. Features Industrial Grade 0.5 W at 70°C Tests According to CECC 41000 or IEC 60393-1 Contact Resistance Variation <1%

The T93 is a small size trimmer 3⁄8" × 3⁄8" × ×3⁄16" answering PC board mounting requirements. Five versions are available which differ by the position of the control screw in relation to the PC board plane and by the spacing of the terminals. Excellent operational stability is provided by the use of a cermet element.
Features

  • Industrial Grade
  • 0.5 W at 70°C
  • Tests According to CECC 41000 or IEC 60393-1
  • Contact Resistance Variation <1%
Supplier's Site
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay - 06M3593 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay
06M3593
Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay 06M3593
TRIMMER POTENTIOMETER, 2KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1679948 80-T93YA202KT20 T93YA-2.0K-ND 1097874-T93YA202KT20 70218941 06M3593
Product Name Trimmer Potentiometers 0.5W Resistor Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers TRIMMER; CERMET; 2.0K OHM; 21 TURN; 1/2W Trimmer Potentiometer, 2Kohm 23Turn Through Hole; Trimpot Type Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details