Vishay Precision Group Trimmer Potentiometers T93YA104KT20

Description
Vishay T93YA104KT20
Request a Quote Datasheet
Description
Vishay T93YA104KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885094P
Trimmer Potentiometers 7885094P
Vishay T93YA104KT20

Vishay T93YA104KT20

Supplier's Site
Trimmer Potentiometers - 7885094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885094
Trimmer Potentiometers 7885094
Vishay T93YA104KT20

Vishay T93YA104KT20

Supplier's Site
Trimmer Potentiometers - 1679954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679954
Trimmer Potentiometers 1679954
Vishay T93YA104KT20

Vishay T93YA104KT20

Supplier's Site
Trimmer Potentiometers - T93YA-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-100K-ND
Trimmer Potentiometers T93YA-100K-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-T93YA104KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T93YA104KT20
0.5W Resistor 80-T93YA104KT20
Cermet Trimmer Resistor, 100kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA104KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 100kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA104KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIMMER 100K OHM 0.5W PC PIN TOP - 875-T93YA104KT20 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 100K OHM 0.5W PC PIN TOP
875-T93YA104KT20
TRIMMER 100K OHM 0.5W PC PIN TOP 875-T93YA104KT20
TRIMMER 100K OHM 0.5W PC PIN TOP

TRIMMER 100K OHM 0.5W PC PIN TOP

Supplier's Site
TRIMMER; CERMET; 100K OHM; 21 TURN; 1/2W - 70218937 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER; CERMET; 100K OHM; 21 TURN; 1/2W
70218937
TRIMMER; CERMET; 100K OHM; 21 TURN; 1/2W 70218937
The T93 is a small size trimmer 3⁄8" × 3⁄8" × ×3⁄16" answering PC board mounting requirements. Five versions are available which differ by the position of the control screw in relation to the PC board plane and by the spacing of the terminals. Excellent operational stability is provided by the use of a cermet element. Features Industrial Grade 0.5 W at 70°C Tests According to CECC 41000 or IEC 60393-1 Contact Resistance Variation <1%

The T93 is a small size trimmer 3⁄8" × 3⁄8" × ×3⁄16" answering PC board mounting requirements. Five versions are available which differ by the position of the control screw in relation to the PC board plane and by the spacing of the terminals. Excellent operational stability is provided by the use of a cermet element.
Features

  • Industrial Grade
  • 0.5 W at 70°C
  • Tests According to CECC 41000 or IEC 60393-1
  • Contact Resistance Variation <1%
Supplier's Site
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay - 26M4630 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay
26M4630
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay 26M4630
TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885094P 7885094 T93YA-100K-ND 80-T93YA104KT20 875-T93YA104KT20 70218937 26M4630
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Resistor TRIMMER 100K OHM 0.5W PC PIN TOP TRIMMER; CERMET; 100K OHM; 21 TURN; 1/2W Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay
Configuration Multiturn Multiturn Single Resistor Multiturn Single Resistor
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; PCB, Through Hole ThroughHole
Technology / Construction Cermet CERMET Cermet; Cermet Cermet
Unlock Full Specs
to access all available technical data