Vishay Precision Group Trimmer Potentiometers T93YA102KT20

Description
Vishay T93YA102KT20
Request a Quote Datasheet
Description
Vishay T93YA102KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885072P
Trimmer Potentiometers 7885072P
Vishay T93YA102KT20

Vishay T93YA102KT20

Supplier's Site
Trimmer Potentiometers - 7885072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885072
Trimmer Potentiometers 7885072
Vishay T93YA102KT20

Vishay T93YA102KT20

Supplier's Site
Trimmer Potentiometers - 1679947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679947
Trimmer Potentiometers 1679947
Vishay T93YA102KT20

Vishay T93YA102KT20

Supplier's Site
Trimmer Potentiometers - T93YA-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-1.0K-ND
Trimmer Potentiometers T93YA-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-T93YA102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T93YA102KT20
0.5W Resistor 80-T93YA102KT20
Cermet Trimmer Resistor, 1kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA102KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 1kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay - 63M9480 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay
63M9480
Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay 63M9480
TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7885072P 7885072 T93YA-1.0K-ND 80-T93YA102KT20 63M9480
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Resistor Trimmer Potentiometer, 1Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Multiturn Multiturn Single Resistor
Resistance Range 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Technology / Construction Cermet CERMET Cermet
Unlock Full Specs
to access all available technical data