Vishay Precision Group Through-Hole 0.5W Resistor T93YA101KT20

Description
Cermet Trimmer Resistor, 100R, 0.5W, 21 Turn, Through Hole Product overview: T93YA101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor, 100R, 0.5W, 21 Turn, Through Hole Product overview: T93YA101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W Resistor - 80-T93YA101KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T93YA101KT20
Through-Hole 0.5W Resistor 80-T93YA101KT20
Cermet Trimmer Resistor, 100R, 0.5W, 21 Turn, Through Hole Product overview: T93YA101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA101KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 100R, 0.5W, 21 Turn, Through Hole Product overview: T93YA101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA101KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7885069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885069
Trimmer Potentiometers 7885069
Vishay T93YA101KT20

Vishay T93YA101KT20

Supplier's Site
Trimmer Potentiometers - 7885069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885069P
Trimmer Potentiometers 7885069P
Vishay T93YA101KT20

Vishay T93YA101KT20

Supplier's Site
Trimmer Potentiometers - 1679990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679990
Trimmer Potentiometers 1679990
Vishay T93YA101KT20

Vishay T93YA101KT20

Supplier's Site
Trimmer Potentiometers - T93YA-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-100-ND
Trimmer Potentiometers T93YA-100-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 23Turn Through Hole; Trimpot Type Vishay - 21M4644 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 23Turn Through Hole; Trimpot Type Vishay
21M4644
Trimmer Potentiometer, 100 Ohm 23Turn Through Hole; Trimpot Type Vishay 21M4644
TRIMMER POTENTIOMETER, 100 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93YA101KT20 7885069 7885069P T93YA-100-ND 21M4644
Product Name Through-Hole 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 23Turn Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details