Vishay Precision Group T93YA 50K 10% T93YA 50K 10%

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989450-T93YA 50K 10% Packaging: Bulk Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Number of Turns: 23 Resistance: 50 kΩ Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): T93XA 50K 10%; T93YB503KT20; 67YR50KLF; 67XR50KLF; T93YA503KT20; 67WR50KLFT93YA-50K-1 0; T93YA-50K-10%; T93YA50K10; T93YA50K10%; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989450-T93YA 50K 10% Packaging: Bulk Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Number of Turns: 23 Resistance: 50 kΩ Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): T93XA 50K 10%; T93YB503KT20; 67YR50KLF; 67XR50KLF; T93YA503KT20; 67WR50KLFT93YA-50K-1 0; T93YA-50K-10%; T93YA50K10; T93YA50K10%; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T93YA 50K 10% - 989450-T93YA 50K 10% - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989450-T93YA 50K 10% Packaging: Bulk Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Number of Turns: 23 Resistance: 50 kΩ Power Rating: 500 mW Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): T93XA 50K 10%; T93YB503KT20; 67YR50KLF; 67XR50KLF; T93YA503KT20; 67WR50KLFT93YA-50K-1 0; T93YA-50K-10%; T93YA50K10; T93YA50K10%; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989450-T93YA 50K 10%
Packaging: Bulk
Tolerance: 10 %
Temperature Coefficient: 100 ppm/°C
Number of Turns: 23
Resistance: 50 kΩ
Power Rating: 500 mW
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): T93XA 50K 10%; T93YB503KT20; 67YR50KLF; 67XR50KLF; T93YA503KT20; 67WR50KLFT93YA-50K-10; T93YA-50K-10%; T93YA50K10; T93YA50K10%;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown

Buy Now
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay - 63M9482 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay
63M9482
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay 63M9482
TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989450-T93YA 50K 10% 63M9482
Product Name T93YA 50K 10% Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay
Resistance Range 50000 ohms
Tolerance 10 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details