Vishay Precision Group Trimmer Potentiometer, 2Mohm 23Turn Through Hole; Trimpot Type Vishay T93YA-2M-10-D06

Description
TRIMMER POTENTIOMETER, 2MOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:28mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 2MOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:28mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 2Mohm 23Turn Through Hole; Trimpot Type Vishay - 66C2602 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Mohm 23Turn Through Hole; Trimpot Type Vishay
66C2602
Trimmer Potentiometer, 2Mohm 23Turn Through Hole; Trimpot Type Vishay 66C2602
TRIMMER POTENTIOMETER, 2MOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:28mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2MOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:28mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66C2602
Product Name Trimmer Potentiometer, 2Mohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers