Vishay Precision Group Through-Hole 0.5W 250V Resistor T93XB503KT20

Description
50kR 0.5W Cermet Trimmer Resistor, Linear, 250V, Through Hole Product overview: T93XB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB503KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50kR 0.5W Cermet Trimmer Resistor, Linear, 250V, Through Hole Product overview: T93XB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB503KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W 250V Resistor - 80-T93XB503KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W 250V Resistor
80-T93XB503KT20
Through-Hole 0.5W 250V Resistor 80-T93XB503KT20
50kR 0.5W Cermet Trimmer Resistor, Linear, 250V, Through Hole Product overview: T93XB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB503KT20 can be used for catalog matching and distributor lookup.

50kR 0.5W Cermet Trimmer Resistor, Linear, 250V, Through Hole Product overview: T93XB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB503KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93XB-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XB-50K-ND
Trimmer Potentiometers T93XB-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay - 34M8914 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
34M8914
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay 34M8914
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93XB503KT20 T93XB-50K-ND 34M8914
Product Name Through-Hole 0.5W 250V Resistor Trimmer Potentiometers Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details