Vishay Precision Group 0.5W 250V Resistor T93XB203KT20

Description
20kΩ Cermet Trimmer Resistor, 0.5W, 250V, Linear, PCB Mount Product overview: T93XB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB203KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kΩ Cermet Trimmer Resistor, 0.5W, 250V, Linear, PCB Mount Product overview: T93XB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB203KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 80-T93XB203KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T93XB203KT20
0.5W 250V Resistor 80-T93XB203KT20
20kΩ Cermet Trimmer Resistor, 0.5W, 250V, Linear, PCB Mount Product overview: T93XB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB203KT20 can be used for catalog matching and distributor lookup.

20kΩ Cermet Trimmer Resistor, 0.5W, 250V, Linear, PCB Mount Product overview: T93XB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB203KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93XB-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XB-20K-ND
Trimmer Potentiometers T93XB-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay - 26M4623 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
26M4623
Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay 26M4623
TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 20K, 23TURN, THD; Track Resistance:20kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93XB203KT20 T93XB-20K-ND 26M4623
Product Name 0.5W 250V Resistor Trimmer Potentiometers Trimmer, Pot, 20K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 20000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details