Vishay Precision Group Trimmer Potentiometers T93XB103KT20

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T93XB-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XB-10K-ND
Trimmer Potentiometers T93XB-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Through-Hole 500mW Resistor - 80-T93XB103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500mW Resistor
80-T93XB103KT20
Through-Hole 500mW Resistor 80-T93XB103KT20
10kR Cermet Trimmer Resistor, 500mW, 10% Tol, Through Hole Product overview: T93XB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB103KT20 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 500mW, 10% Tol, Through Hole Product overview: T93XB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XB103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 23Turn Through Hole; Trimpot Type Vishay - 61M2859 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 23Turn Through Hole; Trimpot Type Vishay
61M2859
Trimmer Potentiometer, 10Kohm 23Turn Through Hole; Trimpot Type Vishay 61M2859
TRIMMER POTENTIOMETER, 10KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T93XB-10K-ND 80-T93XB103KT20 61M2859
Product Name Trimmer Potentiometers Through-Hole 500mW Resistor Trimmer Potentiometer, 10Kohm 23Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details