Vishay Precision Group 0.5W 250V Resistor T93XA503KT20

Description
50kΩ 0.5W Cermet Trimmer Resistor, Linear, 250V, 21 Turns Product overview: T93XA503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA503KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50kΩ 0.5W Cermet Trimmer Resistor, Linear, 250V, 21 Turns Product overview: T93XA503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA503KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 80-T93XA503KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T93XA503KT20
0.5W 250V Resistor 80-T93XA503KT20
50kΩ 0.5W Cermet Trimmer Resistor, Linear, 250V, 21 Turns Product overview: T93XA503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA503KT20 can be used for catalog matching and distributor lookup.

50kΩ 0.5W Cermet Trimmer Resistor, Linear, 250V, 21 Turns Product overview: T93XA503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA503KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93XA-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-50K-ND
Trimmer Potentiometers T93XA-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay - 26M4618 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
26M4618
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay 26M4618
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93XA503KT20 T93XA-50K-ND 26M4618
Product Name 0.5W 250V Resistor Trimmer Potentiometers Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details