Manufacturer: Vishay Sfernice
Win Source Part Number: 1325966-T93XA502KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: T93XA-5.0K
RoHS Status: ROHS3 Compliant
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment
TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7885029P | 7885029 | 1325966-T93XA502KT20 | T93XA-5.0K-ND | 26M4617 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay |
| Configuration | Multiturn | Multiturn | Single Resistor | ||
| Resistance Range | 5000 ohms | 5000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | ThroughHole | |
| Technology / Construction | Cermet | Cermet |