Vishay Precision Group Trimmer Potentiometers T93XA501KT20

Description
Vishay T93XA501KT20
Request a Quote Datasheet
Description
Vishay T93XA501KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885022P
Trimmer Potentiometers 7885022P
Vishay T93XA501KT20

Vishay T93XA501KT20

Supplier's Site
Trimmer Potentiometers - 7885022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885022
Trimmer Potentiometers 7885022
Vishay T93XA501KT20

Vishay T93XA501KT20

Supplier's Site
Trimmer Potentiometers - T93XA-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-500-ND
Trimmer Potentiometers T93XA-500-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-T93XA501KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-T93XA501KT20
500 OHM 0.5W Trimmer Potentiometer 80-T93XA501KT20
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: T93XA501KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA501KT20 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: T93XA501KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA501KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325948-T93XA501KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325948-T93XA501KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325948-T93XA501KT20
Manufacturer: Vishay Sfernice Win Source Part Number: 1325948-T93XA501KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: T93XA-500 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sfernice
Win Source Part Number: 1325948-T93XA501KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: T93XA-500
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay - 66C2559 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay
66C2559
Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay 66C2559
TRIMMER POTENTIOMETER, 500 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885022P 7885022 T93XA-500-ND 80-T93XA501KT20 1325948-T93XA501KT20 66C2559
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm 23Turn Through Hole; Trimpot Type Vishay
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Technology / Construction Cermet Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details