Vishay Precision Group Trimmer Potentiometers T93XA204KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T93XA204KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93XA204KT20-ND
Trimmer Potentiometers 716-T93XA204KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Through-Hole Resistor - 80-T93XA204KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
80-T93XA204KT20
Through-Hole Resistor 80-T93XA204KT20
Trimmer Resistors - Through Hole 3/8 SQ H/ADJ 200K Product overview: T93XA204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA204KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - Through Hole 3/8 SQ H/ADJ 200K Product overview: T93XA204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA204KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay - 34M8908 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
34M8908
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay 34M8908
TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-T93XA204KT20-ND 80-T93XA204KT20 34M8908
Product Name Trimmer Potentiometers Through-Hole Resistor Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details