Vishay Intertechnology, Inc. Trimmer Potentiometers T93XA201KT20

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T93XA-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-200-ND
Trimmer Potentiometers T93XA-200-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
200 Ohm 0.5W Resistor - 80-T93XA201KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 0.5W Resistor
80-T93XA201KT20
200 Ohm 0.5W Resistor 80-T93XA201KT20
200 Ohm Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: T93XA201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA201KT20 can be used for catalog matching and distributor lookup.

200 Ohm Cermet Trimmer Resistor, 0.5W, 21 Turn, PCB Mount Product overview: T93XA201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA201KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 200 Ohm 23Turn Through Hole; Trimpot Type Vishay - 66C2548 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 23Turn Through Hole; Trimpot Type Vishay
66C2548
Trimmer Potentiometer, 200 Ohm 23Turn Through Hole; Trimpot Type Vishay 66C2548
TRIMMER POTENTIOMETER, 200 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T93XA-200-ND 80-T93XA201KT20 66C2548
Product Name Trimmer Potentiometers 200 Ohm 0.5W Resistor Trimmer Potentiometer, 200 Ohm 23Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details