Vishay Precision Group Trimmer Potentiometers T93XA104KT20

Description
Vishay T93XA104KT20
Request a Quote Datasheet
Description
Vishay T93XA104KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 8509697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
8509697
Trimmer Potentiometers 8509697
Vishay T93XA104KT20

Vishay T93XA104KT20

Supplier's Site
Trimmer Potentiometers - T93XA-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-100K-ND
Trimmer Potentiometers T93XA-100K-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay - 26M4612 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay
26M4612
Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay 26M4612
TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100K, 23TURN, THD; Track Resistance:100kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 8509697 T93XA-100K-ND 26M4612
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100K, 23Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pc pin ThroughHole ThroughHole
Standards and Certifications RoHS; No RoHS
Technology / Construction Cermet
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers