Vishay Precision Group Trimmer Potentiometers T93XA103KT20

Description
Vishay T93XA103KT20
Request a Quote Datasheet
Description
Vishay T93XA103KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885038P
Trimmer Potentiometers 7885038P
Vishay T93XA103KT20

Vishay T93XA103KT20

Supplier's Site
Trimmer Potentiometers - 7885038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885038
Trimmer Potentiometers 7885038
Vishay T93XA103KT20

Vishay T93XA103KT20

Supplier's Site
Trimmer Potentiometers - 1679943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679943
Trimmer Potentiometers 1679943
Vishay T93XA103KT20

Vishay T93XA103KT20

Supplier's Site
Trimmer Potentiometers - T93XA-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-10K-ND
Trimmer Potentiometers T93XA-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Through-Hole 250V Trimmer Potentiometer - 80-T93XA103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 250V Trimmer Potentiometer
80-T93XA103KT20
Through-Hole 250V Trimmer Potentiometer 80-T93XA103KT20
10kR 21-Turn Cermet Trimmer Potentiometer, 250V, Through Hole Product overview: T93XA103KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, Through-Hole, 250V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA103KT20 can be used for catalog matching and distributor lookup.

10kR 21-Turn Cermet Trimmer Potentiometer, 250V, Through Hole Product overview: T93XA103KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, Through-Hole, 250V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 26M4611 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
26M4611
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 26M4611
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885038P 7885038 T93XA-10K-ND 80-T93XA103KT20 26M4611
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Through-Hole 250V Trimmer Potentiometer Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
Configuration Multiturn Multiturn Single Resistor
Resistance Range 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Technology / Construction Cermet CERMET
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details