Vishay Precision Group 100 OHM 0.5W Trimmer Potentiometer T93XA101KT20

Description
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: T93XA101KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: T93XA101KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.5W Trimmer Potentiometer - 80-T93XA101KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-T93XA101KT20
100 OHM 0.5W Trimmer Potentiometer 80-T93XA101KT20
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: T93XA101KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA101KT20 can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: T93XA101KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93XA101KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93XA-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93XA-100-ND
Trimmer Potentiometers T93XA-100-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay - 26M4613 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay
26M4613
Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay 26M4613
TRIMMER, POT, 100R, 23TURN, THD; Track Resistance:100ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100R, 23TURN, THD; Track Resistance:100ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93XA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T93XA101KT20 T93XA-100-ND 26M4613
Product Name 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 7 volts
Operating AC Voltage 7 volts
Operating Temperature -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details