Vishay Precision Group Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay T93XA 50K 10%

Description
TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay - 74M8384 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay
74M8384
Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay 74M8384
TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M8384
Product Name Trimmer Potentiometer, 50Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers