Vishay Precision Group Trimmer, Potentiometer, 500Kohm 23Turn Thru Hole; Trimpot Type Vishay T93XA-500K-10-D06

Description
TRIMMER, POTENTIOMETER, 500KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:125mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 500KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:125mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 500Kohm 23Turn Thru Hole; Trimpot Type Vishay - 66C2562 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500Kohm 23Turn Thru Hole; Trimpot Type Vishay
66C2562
Trimmer, Potentiometer, 500Kohm 23Turn Thru Hole; Trimpot Type Vishay 66C2562
TRIMMER, POTENTIOMETER, 500KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:125mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:125mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66C2562
Product Name Trimmer, Potentiometer, 500Kohm 23Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details