Vishay Precision Group Trimmer, Potentiometer, 200Kohm 23Turn Thru Hole; Trimpot Type Vishay T93XA-200K-10-D06

Description
TRIMMER, POTENTIOMETER, 200KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 200KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 200Kohm 23Turn Thru Hole; Trimpot Type Vishay - 66C2551 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 200Kohm 23Turn Thru Hole; Trimpot Type Vishay
66C2551
Trimmer, Potentiometer, 200Kohm 23Turn Thru Hole; Trimpot Type Vishay 66C2551
TRIMMER, POTENTIOMETER, 200KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 200KOHM 23TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66C2551
Product Name Trimmer, Potentiometer, 200Kohm 23Turn Thru Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers