Vishay Precision Group Trimmer Potentiometer, 100Kohm 23Turn Through Hole; Trimpot Type Vishay T93XA 100K 10%

Description
TRIMMER POTENTIOMETER, 100KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mmRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 100KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 23Turn Through Hole; Trimpot Type Vishay - 16F7141 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 23Turn Through Hole; Trimpot Type Vishay
16F7141
Trimmer Potentiometer, 100Kohm 23Turn Through Hole; Trimpot Type Vishay 16F7141
TRIMMER POTENTIOMETER, 100KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mmRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Product Width:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16F7141
Product Name Trimmer Potentiometer, 100Kohm 23Turn Through Hole; Trimpot Type Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details