Vishay Precision Group POT 470K OHM 7MM DIA CERM ST T7YB474MB40

Description
POT 470Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 470Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 470K OHM 7MM DIA CERM ST - T7YB474MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 470K OHM 7MM DIA CERM ST
T7YB474MB40
POT 470K OHM 7MM DIA CERM ST T7YB474MB40
POT 470Kohm 7MM DIA CERM ST

POT 470Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - 716-T7YB474MB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YB474MB40-ND
Trimmer Potentiometers 716-T7YB474MB40-ND
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-T7YB474MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YB474MB40
0.5W Trimmer Potentiometer 80-T7YB474MB40
TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YB474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB474MB40 can be used for catalog matching and distributor lookup.

TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YB474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB474MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7128 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M7128
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M7128
TRIMMER, POTENTIOMETER, 470KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 470KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 470K; Track Resistance Vishay - 34M8906 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 470K; Track Resistance Vishay
34M8906
Trimmer, 470K; Track Resistance Vishay 34M8906
TRIMMER, 470K; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive QualificationRoHS Compliant: Yes

TRIMMER, 470K; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB474MB40 716-T7YB474MB40-ND 80-T7YB474MB40 70M7128 34M8906
Product Name POT 470K OHM 7MM DIA CERM ST Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, 470K; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 470000 ohms 470000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details