Vishay Precision Group POT 47K OHM 7MM DIA CERM ST T7YB473MB40

Description
POT 47Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 47Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 47K OHM 7MM DIA CERM ST - T7YB473MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 47K OHM 7MM DIA CERM ST
T7YB473MB40
POT 47K OHM 7MM DIA CERM ST T7YB473MB40
POT 47Kohm 7MM DIA CERM ST

POT 47Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-47K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-47K-ND
Trimmer Potentiometers T7YB-47K-ND
47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-T7YB473MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YB473MB40
0.5W Trimmer Potentiometer 80-T7YB473MB40
TRIMMER 47K OHM 0.5W PC PIN TOP Product overview: T7YB473MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB473MB40 can be used for catalog matching and distributor lookup.

TRIMMER 47K OHM 0.5W PC PIN TOP Product overview: T7YB473MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB473MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 47Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7125 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 47Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7125
Trimmer Potentiometer, 47Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7125
TRIMMER POTENTIOMETER, 47KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 47KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:47kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay - 34M8905 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay
34M8905
Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay 34M8905
TRIMMER, POT, 47K, 1TURN, THD; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 47K, 1TURN, THD; Track Resistance:47kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB473MB40 T7YB-47K-ND 80-T7YB473MB40 70M7125 34M8905
Product Name POT 47K OHM 7MM DIA CERM ST Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 47Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 47K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 47000 ohms 47000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details