Vishay Precision Group Trimmer Potentiometers T7YB472MB40

Description
4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T7YB-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-4.7K-ND
Trimmer Potentiometers T7YB-4.7K-ND
4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

4.7 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 4.7K OHM 7MM DIA CERM ST - T7YB472MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 4.7K OHM 7MM DIA CERM ST
T7YB472MB40
POT 4.7K OHM 7MM DIA CERM ST T7YB472MB40
POT 4.7Kohm 7MM DIA CERM ST

POT 4.7Kohm 7MM DIA CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T7YB472MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YB472MB40
0.5W Trimmer Potentiometer 80-T7YB472MB40
TRIMMER 4.7K OHM 0.5W PC PIN TOP Product overview: T7YB472MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB472MB40 can be used for catalog matching and distributor lookup.

TRIMMER 4.7K OHM 0.5W PC PIN TOP Product overview: T7YB472MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB472MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7122 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7122
Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7122
TRIMMER POTENTIOMETER, 4.7KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 4.7KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:4.7kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay - 26M4606 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay
26M4606
Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay 26M4606
TRIMMER, POT, 4K7, 1TURN, THD; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 4K7, 1TURN, THD; Track Resistance:4.7kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB-4.7K-ND T7YB472MB40 80-T7YB472MB40 70M7122 26M4606
Product Name Trimmer Potentiometers POT 4.7K OHM 7MM DIA CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometer, 4.7Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 4K7, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data