Vishay Precision Group 470 OHM 0.5W Trimmer Potentiometer T7YB471MB40

Description
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: T7YB471MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB471MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: T7YB471MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB471MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 0.5W Trimmer Potentiometer - 80-T7YB471MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 0.5W Trimmer Potentiometer
80-T7YB471MB40
470 OHM 0.5W Trimmer Potentiometer 80-T7YB471MB40
TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: T7YB471MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB471MB40 can be used for catalog matching and distributor lookup.

TRIMMER 470 OHM 0.5W PC PIN TOP Product overview: T7YB471MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 470 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB471MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T7YB-470-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-470-ND
Trimmer Potentiometers T7YB-470-ND
470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 470 OHM 7MM DIA CERM ST - T7YB471MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 470 OHM 7MM DIA CERM ST
T7YB471MB40
POT 470 OHM 7MM DIA CERM ST T7YB471MB40
POT 470ohm 7MM DIA CERM ST

POT 470ohm 7MM DIA CERM ST

Supplier's Site
Trimmer, Potentiometer, 470 Ohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7120 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 470 Ohm 1Turn Thru Hole; Trimpot Type Vishay
70M7120
Trimmer, Potentiometer, 470 Ohm 1Turn Thru Hole; Trimpot Type Vishay 70M7120
TRIMMER, POTENTIOMETER, 470 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 470 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 470R; Track Resistance Vishay - 26M4607 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 470R; Track Resistance Vishay
26M4607
Trimmer, 470R; Track Resistance Vishay 26M4607
TRIMMER, 470R; Track Resistance:470ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 470R; Track Resistance:470ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T7YB471MB40 T7YB-470-ND T7YB471MB40 70M7120 26M4607
Product Name 470 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers POT 470 OHM 7MM DIA CERM ST Trimmer, Potentiometer, 470 Ohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, 470R; Track Resistance Vishay
Resistance Range 470 ohms 470 ohms 470 ohms
Operating DC Voltage 15.3 volts
Operating AC Voltage 15.3 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers