Vishay Precision Group POT 220K OHM 7MM DIA CERM ST T7YB224MB40

Description
POT 220Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 220Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 220K OHM 7MM DIA CERM ST - T7YB224MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 220K OHM 7MM DIA CERM ST
T7YB224MB40
POT 220K OHM 7MM DIA CERM ST T7YB224MB40
POT 220Kohm 7MM DIA CERM ST

POT 220Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-220K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-220K-ND
Trimmer Potentiometers T7YB-220K-ND
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 220K; Track Resistance Vishay - 26M4605 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 220K; Track Resistance Vishay
26M4605
Trimmer, 220K; Track Resistance Vishay 26M4605
TRIMMER, 220K; Track Resistance:220kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive QualificationRoHS Compliant: Yes

TRIMMER, 220K; Track Resistance:220kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T7YB224MB40 T7YB-220K-ND 26M4605
Product Name POT 220K OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer, 220K; Track Resistance Vishay
Technology / Construction Cermet Cermet
Resistance Range 220000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers