Vishay Precision Group POT 22K OHM 7MM DIA CERM ST T7YB223MB40

Description
POT 22Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 22Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 22K OHM 7MM DIA CERM ST - T7YB223MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 22K OHM 7MM DIA CERM ST
T7YB223MB40
POT 22K OHM 7MM DIA CERM ST T7YB223MB40
POT 22Kohm 7MM DIA CERM ST

POT 22Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-22K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-22K-ND
Trimmer Potentiometers T7YB-22K-ND
22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 22Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7111 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 22Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M7111
Trimmer, Potentiometer, 22Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M7111
TRIMMER, POTENTIOMETER, 22KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 SeriesRoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 22KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 SeriesRoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay - 26M4604 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay
26M4604
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay 26M4604
TRIMMER, POT, 22K, 1TURN, THD; Track Resistance:22kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 22K, 1TURN, THD; Track Resistance:22kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB223MB40 T7YB-22K-ND 70M7111 26M4604
Product Name POT 22K OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer, Potentiometer, 22Kohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 22000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details