Vishay Precision Group 0.5W Trimmer Potentiometer T7YB222MB40

Description
TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YB222MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB222MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YB222MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB222MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-T7YB222MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YB222MB40
0.5W Trimmer Potentiometer 80-T7YB222MB40
TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YB222MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB222MB40 can be used for catalog matching and distributor lookup.

TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YB222MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB222MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 2.2K OHM 7MM DIA CERM ST - T7YB222MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 2.2K OHM 7MM DIA CERM ST
T7YB222MB40
POT 2.2K OHM 7MM DIA CERM ST T7YB222MB40
POT 2.2Kohm 7MM DIA CERM ST

POT 2.2Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-2.2K-ND
Trimmer Potentiometers T7YB-2.2K-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7108 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7108
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7108
TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 2K2; Track Resistance Vishay - 26M4603 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K2; Track Resistance Vishay
26M4603
Trimmer, 2K2; Track Resistance Vishay 26M4603
TRIMMER, 2K2; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 2K2; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T7YB222MB40 T7YB222MB40 T7YB-2.2K-ND 70M7108 26M4603
Product Name 0.5W Trimmer Potentiometer POT 2.2K OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, 2K2; Track Resistance Vishay
Resistance Range 2200 ohms 2200 ohms
Operating DC Voltage 33.2 volts
Operating AC Voltage 33.2 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details