Vishay Intertechnology, Inc. POT 220 OHM 7MM DIA CERM ST T7YB221MB40

Description
POT 220ohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 220ohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 220 OHM 7MM DIA CERM ST - T7YB221MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 220 OHM 7MM DIA CERM ST
T7YB221MB40
POT 220 OHM 7MM DIA CERM ST T7YB221MB40
POT 220ohm 7MM DIA CERM ST

POT 220ohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-220-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-220-ND
Trimmer Potentiometers T7YB-220-ND
220 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

220 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 220 Ohm 1Turn Through Hole; Trimpot Type Vishay - 70M7106 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 220 Ohm 1Turn Through Hole; Trimpot Type Vishay
70M7106
Trimmer Potentiometer, 220 Ohm 1Turn Through Hole; Trimpot Type Vishay 70M7106
TRIMMER POTENTIOMETER, 220 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 220 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T7YB221MB40 T7YB-220-ND 70M7106
Product Name POT 220 OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer Potentiometer, 220 Ohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 220 ohms 220 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details