Vishay Precision Group Trimmer Potentiometers T7YB203KB40

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T7YB203KB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YB203KB40-ND
Trimmer Potentiometers 716-T7YB203KB40-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
T7 Yb 20K 10% Bo E2 / Bulk In Box Vishay - 70M7096 - Newark, An Avnet Company
Chicago, IL, United States
T7 Yb 20K 10% Bo E2 / Bulk In Box Vishay
70M7096
T7 Yb 20K 10% Bo E2 / Bulk In Box Vishay 70M7096
T7 YB 20K 10% BO e2 / BULK IN BOX

T7 YB 20K 10% BO e2 / BULK IN BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T7YB203KB40-ND 70M7096
Product Name Trimmer Potentiometers T7 Yb 20K 10% Bo E2 / Bulk In Box Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details