Vishay Precision Group POT 1.0M OHM 7MM DIA CERM ST T7YB105MB40

Description
POT 1.0Mohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 1.0Mohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0M OHM 7MM DIA CERM ST - T7YB105MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0M OHM 7MM DIA CERM ST
T7YB105MB40
POT 1.0M OHM 7MM DIA CERM ST T7YB105MB40
POT 1.0Mohm 7MM DIA CERM ST

POT 1.0Mohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-1.0M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-1.0M-ND
Trimmer Potentiometers T7YB-1.0M-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 1Mohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Mohm 1Turn Thru Hole; Trimpot Type Vishay
70M7086
Trimmer, Potentiometer, 1Mohm 1Turn Thru Hole; Trimpot Type Vishay 70M7086
TRIMMER, POTENTIOMETER, 1MOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1MOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 1M; Track Resistance Vishay - 26M4599 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M; Track Resistance Vishay
26M4599
Trimmer, 1M; Track Resistance Vishay 26M4599
TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB105MB40 T7YB-1.0M-ND 70M7086 26M4599
Product Name POT 1.0M OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer, Potentiometer, 1Mohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, 1M; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 1.00E6 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details