Vishay Precision Group POT 10K OHM 7MM DIA CERM ST T7YB103MB40

Description
POT 10Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 10Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 7MM DIA CERM ST - T7YB103MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 10K OHM 7MM DIA CERM ST
T7YB103MB40
POT 10K OHM 7MM DIA CERM ST T7YB103MB40
POT 10Kohm 7MM DIA CERM ST

POT 10Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-10K-ND
Trimmer Potentiometers T7YB-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5 W 10000 ohm Resistor - 80-T7YB103MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 10000 ohm Resistor
80-T7YB103MB40
0.5 W 10000 ohm Resistor 80-T7YB103MB40
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, ROHS COMPLIANT Product overview: T7YB103MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB103MB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, ROHS COMPLIANT Product overview: T7YB103MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB103MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7080 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7080
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7080
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay - 26M4600 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
26M4600
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay 26M4600
TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number T7YB103MB40 T7YB-10K-ND 80-T7YB103MB40 70M7080 26M4600
Product Name POT 10K OHM 7MM DIA CERM ST Trimmer Potentiometers 0.5 W 10000 ohm Resistor Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Resistance Range 10000 ohms 10000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers