Vishay Precision Group Trimmer Potentiometers T7YB103KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T7YB103KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YB103KT20-ND
Trimmer Potentiometers 716-T7YB103KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W;Dim 7mmDiax6mmL - 70218591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W;Dim 7mmDiax6mmL
70218591
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W;Dim 7mmDiax6mmL 70218591
The T7 trimmer is only 7 mm (0.275") in diameter and fits almost anywhere. A sealed plastic case protecting a quality cermet track guarantees high performance and proven reliability. Adjustments are made easier by the clear scale readings. Competitively priced, the T7 is ideally suited to all industrial applications. Features Industrial Grade 0.5 Watt at 85°C CECC 41100 High Stability Low Temperature Coefficient Wide Resistance Range

The T7 trimmer is only 7 mm (0.275") in diameter and fits almost anywhere. A sealed plastic case protecting a quality cermet track guarantees high performance and proven reliability. Adjustments are made easier by the clear scale readings. Competitively priced, the T7 is ideally suited to all industrial applications.
Features

  • Industrial Grade
  • 0.5 Watt at 85°C
  • CECC 41100
  • High Stability
  • Low Temperature Coefficient
  • Wide Resistance Range
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 716-T7YB103KT20-ND 70218591
Product Name Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W;Dim 7mmDiax6mmL
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet
Mounting / Packaging PCB
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Potentiometer - 34164812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
Tolerance 10 +/- %
View Details