Vishay Precision Group POT 1.0K OHM 7MM DIA CERM ST T7YB102MB40

Description
POT 1.0Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 1.0Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 7MM DIA CERM ST - T7YB102MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 7MM DIA CERM ST
T7YB102MB40
POT 1.0K OHM 7MM DIA CERM ST T7YB102MB40
POT 1.0Kohm 7MM DIA CERM ST

POT 1.0Kohm 7MM DIA CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T7YB102MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YB102MB40
0.5W Trimmer Potentiometer 80-T7YB102MB40
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: T7YB102MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB102MB40 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: T7YB102MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YB102MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T7YB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-1.0K-ND
Trimmer Potentiometers T7YB-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7076 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7076
Trimmer, Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7076
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay - 26M4598 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
26M4598
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay 26M4598
TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB102MB40 80-T7YB102MB40 T7YB-1.0K-ND 70M7076 26M4598
Product Name POT 1.0K OHM 7MM DIA CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms
Operating DC Voltage 22.4 volts
Operating AC Voltage 22.4 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers