Vishay Precision Group POT 100 OHM 7MM DIA CERM ST T7YB101MB40

Description
POT 100ohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 100ohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100 OHM 7MM DIA CERM ST - T7YB101MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 100 OHM 7MM DIA CERM ST
T7YB101MB40
POT 100 OHM 7MM DIA CERM ST T7YB101MB40
POT 100ohm 7MM DIA CERM ST

POT 100ohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YB-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YB-100-ND
Trimmer Potentiometers T7YB-100-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Vishay - 70M7074 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Vishay
70M7074
Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Vishay 70M7074
TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 100R; Track Resistance Vishay - 26M4602 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100R; Track Resistance Vishay
26M4602
Trimmer, 100R; Track Resistance Vishay 26M4602
TRIMMER, 100R; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 100R; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YB101MB40 T7YB-100-ND 70M7074 26M4602
Product Name POT 100 OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, 100R; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers