Vishay Precision Group 0.5W Trimmer Potentiometer T7YA474MB40

Description
TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YA474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA474MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YA474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA474MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-T7YA474MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YA474MB40
0.5W Trimmer Potentiometer 80-T7YA474MB40
TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YA474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA474MB40 can be used for catalog matching and distributor lookup.

TRIMMER 470K OHM 0.5W PC PIN TOP Product overview: T7YA474MB40 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA474MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T7YA474MB40-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YA474MB40-ND
Trimmer Potentiometers 716-T7YA474MB40-ND
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 470K OHM 7MM DIA CERM ST - T7YA474MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 470K OHM 7MM DIA CERM ST
T7YA474MB40
POT 470K OHM 7MM DIA CERM ST T7YA474MB40
POT 470Kohm 7MM DIA CERM ST

POT 470Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7052 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M7052
Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M7052
TRIMMER, POTENTIOMETER, 470KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 470KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 470K, 1Turn, Thd; Track Resistance Vishay - 34M8902 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470K, 1Turn, Thd; Track Resistance Vishay
34M8902
Trimmer, Pot, 470K, 1Turn, Thd; Track Resistance Vishay 34M8902
TRIMMER, POT, 470K, 1TURN, THD; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 470K, 1TURN, THD; Track Resistance:470kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T7YA474MB40 716-T7YA474MB40-ND T7YA474MB40 70M7052 34M8902
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers POT 470K OHM 7MM DIA CERM ST Trimmer, Potentiometer, 470Kohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 470K, 1Turn, Thd; Track Resistance Vishay
Resistance Range 470000 ohms 470000 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details