Vishay Precision Group Trimmer Potentiometers T7YA224MB40

Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T7YA-220K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-220K-ND
Trimmer Potentiometers T7YA-220K-ND
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 220K OHM 7MM DIA CERM ST - T7YA224MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 220K OHM 7MM DIA CERM ST
T7YA224MB40
POT 220K OHM 7MM DIA CERM ST T7YA224MB40
POT 220Kohm 7MM DIA CERM ST

POT 220Kohm 7MM DIA CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T7YA224MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YA224MB40
0.5W Trimmer Potentiometer 80-T7YA224MB40
TRIMMER 220K OHM 0.5W PC PIN TOP Product overview: T7YA224MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA224MB40 can be used for catalog matching and distributor lookup.

TRIMMER 220K OHM 0.5W PC PIN TOP Product overview: T7YA224MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA224MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 220Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7034 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 220Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M7034
Trimmer, Potentiometer, 220Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M7034
TRIMMER, POTENTIOMETER, 220KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 220KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 220K, 1Turn, Thd; Track Resistance Vishay - 34M8900 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220K, 1Turn, Thd; Track Resistance Vishay
34M8900
Trimmer, Pot, 220K, 1Turn, Thd; Track Resistance Vishay 34M8900
TRIMMER, POT, 220K, 1TURN, THD; Track Resistance:220kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 220K, 1TURN, THD; Track Resistance:220kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YA-220K-ND T7YA224MB40 80-T7YA224MB40 70M7034 34M8900
Product Name Trimmer Potentiometers POT 220K OHM 7MM DIA CERM ST 0.5W Trimmer Potentiometer Trimmer, Potentiometer, 220Kohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 220K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 220000 ohms 220000 ohms
Unlock Full Specs
to access all available technical data