Vishay Precision Group Trimmer Potentiometers T7YA223MB40

Description
22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T7YA-22K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-22K-ND
Trimmer Potentiometers T7YA-22K-ND
22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

22 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-T7YA223MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YA223MB40
0.5W Trimmer Potentiometer 80-T7YA223MB40
TRIMMER 22K OHM 0.5W PC PIN TOP Product overview: T7YA223MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA223MB40 can be used for catalog matching and distributor lookup.

TRIMMER 22K OHM 0.5W PC PIN TOP Product overview: T7YA223MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA223MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 22K OHM 7MM DIA CERM ST - T7YA223MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 22K OHM 7MM DIA CERM ST
T7YA223MB40
POT 22K OHM 7MM DIA CERM ST T7YA223MB40
POT 22Kohm 7MM DIA CERM ST

POT 22Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7031 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7031
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7031
TRIMMER POTENTIOMETER, 22KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 22KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay - 26M4595 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay
26M4595
Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay 26M4595
TRIMMER, POT, 22K, 1TURN, THD; Track Resistance:22kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 22K, 1TURN, THD; Track Resistance:22kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YA-22K-ND 80-T7YA223MB40 T7YA223MB40 70M7031 26M4595
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer POT 22K OHM 7MM DIA CERM ST Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 22K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data