Vishay Precision Group POT 2.2K OHM 7MM DIA CERM ST T7YA222MB40

Description
POT 2.2Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 2.2Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 2.2K OHM 7MM DIA CERM ST - T7YA222MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 2.2K OHM 7MM DIA CERM ST
T7YA222MB40
POT 2.2K OHM 7MM DIA CERM ST T7YA222MB40
POT 2.2Kohm 7MM DIA CERM ST

POT 2.2Kohm 7MM DIA CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T7YA222MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T7YA222MB40
0.5W Trimmer Potentiometer 80-T7YA222MB40
TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YA222MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA222MB40 can be used for catalog matching and distributor lookup.

TRIMMER 2.2K OHM 0.5W PC PIN TOP Product overview: T7YA222MB40 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA222MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T7YA-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-2.2K-ND
Trimmer Potentiometers T7YA-2.2K-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7027 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7027
Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7027
TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2.2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 2K2, 1Turn, Thd; Track Resistance Vishay - 34M8899 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K2, 1Turn, Thd; Track Resistance Vishay
34M8899
Trimmer, Pot, 2K2, 1Turn, Thd; Track Resistance Vishay 34M8899
TRIMMER, POT, 2K2, 1TURN, THD; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K2, 1TURN, THD; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YA222MB40 80-T7YA222MB40 T7YA-2.2K-ND 70M7027 34M8899
Product Name POT 2.2K OHM 7MM DIA CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 2.2Kohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 2K2, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Resistance Range 2200 ohms 2200 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers