Vishay Precision Group Trimmer Potentiometers T7YA105MB40

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T7YA-1.0M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-1.0M-ND
Trimmer Potentiometers T7YA-1.0M-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 1.0M OHM 7MM DIA CERM ST - T7YA105MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0M OHM 7MM DIA CERM ST
T7YA105MB40
POT 1.0M OHM 7MM DIA CERM ST T7YA105MB40
POT 1.0Mohm 7MM DIA CERM ST

POT 1.0Mohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YA105MB40 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T7YA105MB40
Trimmer Potentiometers T7YA105MB40
TRIMMER 1M OHM 0.5W PC PIN TOP

TRIMMER 1M OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay - 70M7001 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay
70M7001
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay 70M7001
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 SeriesRoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay - 26M4591 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
26M4591
Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay 26M4591
TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, THD; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T7YA-1.0M-ND T7YA105MB40 T7YA105MB40 70M7001 26M4591
Product Name Trimmer Potentiometers POT 1.0M OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 1M, 1Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Resistance Range 1.00E6 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details